Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.59
|
No stock
|
Buy Now | |
element14
from US$9.67
|
86
in stock
|
Buy Now | |
Farnell
from US$10.70
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$4.29
|
40
in stock
|
Buy Now | |
Avnet America
from US$8.51
|
-
|
Buy Now | |
RS Americas
from US$9.93
|
-
|
Buy Now | |
Carlton-Bates
from US$12.92
|
-
|
Buy Now | |
Sager
from US$9.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
For Use With | Omron A7PS & A7PH Series Thumbwheel Switches |
---|---|
Product Range | - |
CONNECTOR, SOLDER TERMINAL | element14 |
Connector, Solder Terminal | Newark Electronics |
Conn Rectangular SKT 11 POS 2.54mm Solder ST Thru-Hole | Avnet America |
SWITCH | Omron Electronic Components NRT-C | RS Americas |
Solder Terminal, 1.889 in. L, For A7PS/A7PH Thumbwheel Switch | Carlton-Bates |
Switch Hardware THUMBWHEEL W/ SOLDER CONNECTOR | Sager |
SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a NRT-C?
Additional datasheets, footprints and schematics for NRT-C are listed on our Part Details page. You can also find images and similar parts to NRT-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRT-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRT-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRT-C fall under?
The NRT-C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NRT-C when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRT-C you can contact the distributor directly for product support, shipping queries etc.
Is the NRT-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRT-C have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for NRT-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRT-C often in real-time on the comparison pages.
What if I can't find stock of NRT-C?
You can fill out our help required form which you can use to request a quote for NRT-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.