Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
3,021
in stock
|
Buy Now | |
element14
from US$0.22
|
3,203
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,021
in stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
221
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
145
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
73
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
36
in stock
|
Buy Now |
Thread Size - Imperial | 3/8" x 32 UNEF-2A |
---|---|
Thread Size - Metric | - |
Fastener Material | Metal |
Fastener Plating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AF Width | 12.7mm |
Accessory Type | Hex Nut |
For Use With | Neutrik Metal Nose Audio & Video Jack Connectors |
NUT, METAL, NRJ 6JACK, 3/8X 32 UNEF-2A | element14 |
Nut, Metal, Nrj 6Jack, 3/8X 32 Unef-2A | Newark Electronics |
NUT FOR NRJ JACKS - METAL | Heilind Electronics |
METAL THREAD NUT | Transfer Multisort Elektronik |
Hex Nut for NRJ Jacks, NRJHM Type, Metal Nosed Only, Jack Accessories Series | Neutrik NRJ-NUT-MN | RS Americas |
Where can I find additional details, specifications and documents for a NRJ-NUT-MN?
Additional datasheets, footprints and schematics for NRJ-NUT-MN are listed on our Part Details page. You can also find images and similar parts to NRJ-NUT-MN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRJ-NUT-MN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRJ-NUT-MN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRJ-NUT-MN fall under?
The NRJ-NUT-MN is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to NRJ-NUT-MN when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRJ-NUT-MN you can contact the distributor directly for product support, shipping queries etc.
Is the NRJ-NUT-MN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRJ-NUT-MN have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for NRJ-NUT-MN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRJ-NUT-MN often in real-time on the comparison pages.
What if I can't find stock of NRJ-NUT-MN?
You can fill out our help required form which you can use to request a quote for NRJ-NUT-MN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.