Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$79.70
|
No stock
|
Buy Now |
Supply Voltage DC Min | 9V |
---|---|
Supply Voltage DC Max | 30V |
Sensor Terminals | Cable |
Sensor Housing | Flange Mount |
Output Configuration | Analogue |
Output Voltage Min | - |
Switching Speed | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
SENSOR, ROTARY, HE, 360DEG, DUAL OUT | Farnell |
Where can I find additional details, specifications and documents for a NRH280DP/360/360/A1/5/B/P5?
Additional datasheets, footprints and schematics for NRH280DP/360/360/A1/5/B/P5 are listed on our Part Details page. You can also find images and similar parts to NRH280DP/360/360/A1/5/B/P5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRH280DP/360/360/A1/5/B/P5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRH280DP/360/360/A1/5/B/P5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRH280DP/360/360/A1/5/B/P5 fall under?
The NRH280DP/360/360/A1/5/B/P5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NRH280DP/360/360/A1/5/B/P5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRH280DP/360/360/A1/5/B/P5 you can contact the distributor directly for product support, shipping queries etc.
Is the NRH280DP/360/360/A1/5/B/P5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRH280DP/360/360/A1/5/B/P5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NRH280DP/360/360/A1/5/B/P5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRH280DP/360/360/A1/5/B/P5 often in real-time on the comparison pages.
What if I can't find stock of NRH280DP/360/360/A1/5/B/P5?
You can fill out our help required form which you can use to request a quote for NRH280DP/360/360/A1/5/B/P5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.