Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Nordic Semiconductor |
---|---|
Silicon Core Number | nRF52840 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy SoC |
Kit Contents | Preview DK Board nRF52840 2032 Battery NFC Antenna |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
nRF52840 Bluetooth5/Bluetooth Low Energy/ANT/802.15.4/2.4GHz RF SoC Development Kit | Avnet Silica |
Where can I find additional details, specifications and documents for a NRF52840-PDK?
Additional datasheets, footprints and schematics for NRF52840-PDK are listed on our Part Details page. You can also find images and similar parts to NRF52840-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRF52840-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRF52840-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRF52840-PDK fall under?
The NRF52840-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to NRF52840-PDK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRF52840-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the NRF52840-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRF52840-PDK have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for NRF52840-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRF52840-PDK often in real-time on the comparison pages.
What if I can't find stock of NRF52840-PDK?
You can fill out our help required form which you can use to request a quote for NRF52840-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.