Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
1,920
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
3,029
in stock
|
Buy Now | |
element14
from US$1.99
|
2,964
in stock
|
Buy Now | |
Farnell
from US$1.76
|
2,964
in stock
|
Buy Now | |
Rutronik
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Symmetry Electronics
from US$1.59
|
-
|
Buy Now | |
Distrelec
from US$2.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 2Mbps |
---|---|
RF / IF Modulation | FSK |
Frequency Min | 2.36GHz |
Frequency Max | 2.5GHz |
Receiving Current | 11.2mA |
RF IC Case Style | QFN |
No. of Pins | 48Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Transmitting Current | 15.4mA |
Output Power (dBm) | 4dBm |
Sensitivity dBm | -89dBm |
RF Transceiver Applications | Computer Peripheral & I/O Device CE Remote Control N/W processor Health/Medical Lighting Beacon |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Bluetooth, Soc, 2Mbps, 2.5Ghz, Qfn-48 | Newark Electronics |
BLUETOOTH, SOC, 2MBPS, 2.5GHZ, QFN-48 | element14 |
nRF52810-QFAA QFN 48 pin 6x6 | RS |
nRF52810 multiprotocol 2,4G SoC | Rutronik |
Bluetooth 1.7V to 3.6V 2Mbps 48-Pin QFN | Avnet America |
High performance, entry-level Bluetooth 5/ANT/2.4GHz SoC | Symmetry Electronics |
Nordic Semiconductor nRF52810 SoC with Bluetooth 5.4 / BLE, 48-Pin QFN Package | Distrelec |
Where can I find additional details, specifications and documents for a NRF52810-QFAA-R7?
Additional datasheets, footprints and schematics for NRF52810-QFAA-R7 are listed on our Part Details page. You can also find images and similar parts to NRF52810-QFAA-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRF52810-QFAA-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRF52810-QFAA-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRF52810-QFAA-R7 fall under?
The NRF52810-QFAA-R7 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to NRF52810-QFAA-R7 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRF52810-QFAA-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the NRF52810-QFAA-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRF52810-QFAA-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for NRF52810-QFAA-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRF52810-QFAA-R7 often in real-time on the comparison pages.
What if I can't find stock of NRF52810-QFAA-R7?
You can fill out our help required form which you can use to request a quote for NRF52810-QFAA-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.