Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Nordic Semiconductor |
---|---|
Silicon Core Number | nRF51422 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy SoC |
Kit Contents | Dev kit Board nRF51 5 x nRF51422 Samples CR2032 Lithium Battery |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
nRF51 Bluetooth/ANT/2.4 GHz RF Dev Kit | RS |
Development Kit for Bluetooth Smart, ANT and 2.4GHz applications | Symmetry Electronics |
nRF51422/nRF51822 Bluetooth Development Kit | Avnet America |
DEV KIT, BLUETOOTH LOW ENERGY, SOC | Farnell |
Where can I find additional details, specifications and documents for a NRF51-DK?
Additional datasheets, footprints and schematics for NRF51-DK are listed on our Part Details page. You can also find images and similar parts to NRF51-DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRF51-DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRF51-DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRF51-DK fall under?
The NRF51-DK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to NRF51-DK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRF51-DK you can contact the distributor directly for product support, shipping queries etc.
Is the NRF51-DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRF51-DK have stock available?
Authorised distributors including RS, Symmetry Electronics, Avnet America and Farnell have stock available or on a lead time for NRF51-DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRF51-DK often in real-time on the comparison pages.
What if I can't find stock of NRF51-DK?
You can fill out our help required form which you can use to request a quote for NRF51-DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.