Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Nordic Semiconductor |
---|---|
Silicon Core Number | NRF51822 |
Kit Application Type | RF / IF |
Application Sub Type | Bluetooth Low Energy |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | 1 x nRF51822 Bluetooth Smart Beacon Kit Module |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
NRF51822 Bluetooth Smart Beacon Kit | Avnet Silica |
Where can I find additional details, specifications and documents for a NRF51822-BEACON?
Additional datasheets, footprints and schematics for NRF51822-BEACON are listed on our Part Details page. You can also find images and similar parts to NRF51822-BEACON on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRF51822-BEACON on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRF51822-BEACON price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRF51822-BEACON fall under?
The NRF51822-BEACON is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to NRF51822-BEACON when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRF51822-BEACON you can contact the distributor directly for product support, shipping queries etc.
Is the NRF51822-BEACON RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRF51822-BEACON have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for NRF51822-BEACON.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRF51822-BEACON often in real-time on the comparison pages.
What if I can't find stock of NRF51822-BEACON?
You can fill out our help required form which you can use to request a quote for NRF51822-BEACON from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.