Status: | Unknown |
---|---|
Series: | NRC Series |
RoHS: | Unknown |
Resistance | 150kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 100mW |
Resistor Case Style | 0603 [1608 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | NRC Series |
RoHS Compliant | Yes |
NRC Series 0603 150 kOhm 0.1 W ▒1 % ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
Res, 150K, 1%, 0.1W, 0603, Thick Film | Newark Electronics |
SMD Chip Resistor, 150 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 150 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a NRC06F1503TRF?
Additional datasheets, footprints and schematics for NRC06F1503TRF are listed on our Part Details page. You can also find images and similar parts to NRC06F1503TRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRC06F1503TRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRC06F1503TRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRC06F1503TRF fall under?
The NRC06F1503TRF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to NRC06F1503TRF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRC06F1503TRF you can contact the distributor directly for product support, shipping queries etc.
Is the NRC06F1503TRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRC06F1503TRF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for NRC06F1503TRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRC06F1503TRF often in real-time on the comparison pages.
What if I can't find stock of NRC06F1503TRF?
You can fill out our help required form which you can use to request a quote for NRC06F1503TRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.