Status: | Unknown |
---|---|
Series: | NR Series |
RoHS: | Unknown |
Transducer Function | Microphone |
---|---|
Directivity | Noise Cancelling |
Frequency Response Min | 100Hz |
Frequency Response Max | 4kHz |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 10V |
Sensitivity (dB) | -65dB |
Drain Current Max | - |
Output Impedance | 2.5kohm |
Product Range | NR Series |
SVHC | No SVHC (12-Jan-2017) |
Audio Signal to Noise Ratio | -100dB |
Current Consumption | 200µA |
Device Type | Mini Microphone |
External Depth | 3.98mm |
External Height | 2.26mm |
External Length / Height | 2.26mm |
External Width | 5.56mm |
Height | 2.26mm |
Impedance | 2500ohm |
Operating Frequency Max | 4000Hz |
Sensitivity | -65dB ± 3dB |
Supply Voltage DC Max | 10V |
Supply Voltage DC Min | 1.5V |
Weight | 1.3g |
MICROPHONE, MINI, NOISE CANCELLING | element14 |
Where can I find additional details, specifications and documents for a NR23159?
Additional datasheets, footprints and schematics for NR23159 are listed on our Part Details page. You can also find images and similar parts to NR23159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NR23159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NR23159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NR23159 fall under?
The NR23159 is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NR23159 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NR23159 you can contact the distributor directly for product support, shipping queries etc.
Is the NR23159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NR23159 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NR23159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NR23159 often in real-time on the comparison pages.
What if I can't find stock of NR23159?
You can fill out our help required form which you can use to request a quote for NR23159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.