Status: | Unknown |
---|---|
Series: | NPS20-M Series |
RoHS: | Unknown |
Prices starting from US$19.17
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 25W |
Power Rating (Forced Cooling) | 40W @ 200LFM |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 520mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | NPS20-M Series |
SVHC | No SVHC (15-Jan-2018) |
Applications | Medical |
Approvals / Standards | CSA 60601 UL 60601 |
Height | 25.4mm |
Input Frequency | 440Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Length | 101.6mm |
Output Current Max | 520mA |
Output Power Max | 25W |
Power Rating | 40W |
Power Supply Type | Open Frame |
Width | 50.8mm |
Power Supply, Ac-Dc, Medical, 48V, 0.52A | Newark Electronics |
POWER SUPPLY, AC-DC, MEDICAL, 48V, 0.52A | element14 |
Where can I find additional details, specifications and documents for a NPS28-M?
Additional datasheets, footprints and schematics for NPS28-M are listed on our Part Details page. You can also find images and similar parts to NPS28-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPS28-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPS28-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPS28-M fall under?
The NPS28-M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NPS28-M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPS28-M you can contact the distributor directly for product support, shipping queries etc.
Is the NPS28-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPS28-M have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for NPS28-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPS28-M often in real-time on the comparison pages.
What if I can't find stock of NPS28-M?
You can fill out our help required form which you can use to request a quote for NPS28-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.