Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.39
Pressure Type | Absolute |
---|---|
Operating Pressure Max | 15psi |
Supply Voltage Min | 3V |
Supply Voltage Max | 10V |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Pressure Sensor, 15Psi, -40 To 125Deg C | Newark Electronics |
NPP-301 Series 15 psia (1.03 bar) Ported Pressure Novasensor - SOIC-8 | Future Electronics |
Pressure Sensor 0.04V to 0.08V 0psi to 15psi Absolute 8-Pin SOIC Tube | Avnet America |
Pressure Sensor, 15 Psi, Ported | Amphenol Advanced Sensors NPP-301B-100A | RS Americas |
15 PSIA | Power and Signal Group |
Where can I find additional details, specifications and documents for a NPP-301B-100A?
Additional datasheets, footprints and schematics for NPP-301B-100A are listed on our Part Details page. You can also find images and similar parts to NPP-301B-100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPP-301B-100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPP-301B-100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPP-301B-100A fall under?
The NPP-301B-100A is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPP-301B-100A when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPP-301B-100A you can contact the distributor directly for product support, shipping queries etc.
Is the NPP-301B-100A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPP-301B-100A have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NPP-301B-100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPP-301B-100A often in real-time on the comparison pages.
What if I can't find stock of NPP-301B-100A?
You can fill out our help required form which you can use to request a quote for NPP-301B-100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.