Status: | Unknown |
---|---|
Series: | NPP-301 Series |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.03
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.81
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.81
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$8.26
|
-
|
Buy Now | |
Future Electronics
from US$6.83
|
-
|
Buy Now | |
Avnet America
from US$4.08
|
-
|
Buy Now | |
RS Americas
from US$8.35
|
-
|
Buy Now | |
element14
from US$7.44
|
-
|
Buy Now | |
TTI Europe
from US$6.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Operating Pressure Max | 100psi |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Absolute |
Voltage Rating | 3V |
Port Style | - |
Supply Current | - |
Product Range | NPP-301 Series |
SVHC | No SVHC (15-Jan-2018) |
PRESSURE SENSOR, SO-8 PKG, PORTED, 100 PSIA | Heilind Electronics |
Pressure Sensor | Newark Electronics |
NPP-301 Series 100 psia (6.89 bar) Non-Ported Pressure Novasensor - SOIC-8 | Future Electronics |
Pressure sensor, uncomp. NPC-100 Disposable Sensor 100 mmHg | Avnet America |
SMD PRESSURE SENSOR, OPT PRESS MAX 100PSI, PORTED | Amphenol Advanced Sensors NPP-301A-700A | RS Americas |
PRESSURE SENSOR, VOLTAGE, 100PSI, 3V | Farnell |
100 PSIA | Power and Signal Group |
Where can I find additional details, specifications and documents for a NPP-301A-700A?
Additional datasheets, footprints and schematics for NPP-301A-700A are listed on our Part Details page. You can also find images and similar parts to NPP-301A-700A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPP-301A-700A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPP-301A-700A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPP-301A-700A fall under?
The NPP-301A-700A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPP-301A-700A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPP-301A-700A you can contact the distributor directly for product support, shipping queries etc.
Is the NPP-301A-700A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPP-301A-700A have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NPP-301A-700A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPP-301A-700A often in real-time on the comparison pages.
What if I can't find stock of NPP-301A-700A?
You can fill out our help required form which you can use to request a quote for NPP-301A-700A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.