Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.72
|
298
in stock
|
Buy Now | |
Newark Electronics
from US$4.87
|
298
in stock
|
Buy Now | |
element14
from US$5.77
|
298
in stock
|
Buy Now | |
Future Electronics
from US$5.61
|
-
|
Buy Now | |
Avnet America
from US$4.05
|
-
|
Buy Now | |
RS Americas
from US$9.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Pressure Type | Absolute |
---|---|
Sensitivity V/P | - |
Operating Pressure Min | - |
Operating Pressure Max | 30psi |
Supply Voltage Min | 3V |
Supply Voltage Max | 10V |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 6 - Time on Label |
SVHC | No SVHC (15-Jan-2018) |
Pressure Sensor | Newark Electronics |
NPP-301 Series 30 psia (2.06 bar) Non-Ported Pressure Novasensor - SOIC-8 | Future Electronics |
Pressure sensor, uncomp. | Avnet America |
NPP Plastic Package Series, Non Ported - Tape & reel, 30 PSIA | Amphenol Advanced Sensors NPP-301A-200AT | RS Americas |
30 PSIA | Power and Signal Group |
Where can I find additional details, specifications and documents for a NPP-301A-200AT?
Additional datasheets, footprints and schematics for NPP-301A-200AT are listed on our Part Details page. You can also find images and similar parts to NPP-301A-200AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPP-301A-200AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPP-301A-200AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPP-301A-200AT fall under?
The NPP-301A-200AT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPP-301A-200AT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPP-301A-200AT you can contact the distributor directly for product support, shipping queries etc.
Is the NPP-301A-200AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPP-301A-200AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NPP-301A-200AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPP-301A-200AT often in real-time on the comparison pages.
What if I can't find stock of NPP-301A-200AT?
You can fill out our help required form which you can use to request a quote for NPP-301A-200AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.