Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
579
in stock
|
Buy Now | |
element14
from US$6.31
|
579
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$5.44
|
-
|
Buy Now | |
RS Americas
from US$8.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Pressure Type | Absolute |
---|---|
Sensitivity V/P | - |
Operating Pressure Min | - |
Operating Pressure Max | 15psi |
Supply Voltage Min | 3V |
Supply Voltage Max | 10V |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 6 - Time on Label |
SVHC | No SVHC (15-Jan-2018) |
Pressure Sensor | Newark Electronics |
PRESSURE SENSOR | element14 |
Pressure sensor, uncomp. | Avnet America |
NPP-301 Series 15 psia (1.03 bar) Non-Ported Pressure Novasensor - SOIC-8 | Future Electronics |
NPP Plastic Package Series, Non Ported - Tape & reel, 15 PSIA | Amphenol Advanced Sensors NPP-301A-100AT | RS Americas |
PRESSURE SENSOR, ABSOLUTE, 15PSI, SOIC-8 | Farnell |
15 PSIA | Power and Signal Group |
Where can I find additional details, specifications and documents for a NPP-301A-100AT?
Additional datasheets, footprints and schematics for NPP-301A-100AT are listed on our Part Details page. You can also find images and similar parts to NPP-301A-100AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPP-301A-100AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPP-301A-100AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPP-301A-100AT fall under?
The NPP-301A-100AT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPP-301A-100AT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPP-301A-100AT you can contact the distributor directly for product support, shipping queries etc.
Is the NPP-301A-100AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPP-301A-100AT have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for NPP-301A-100AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPP-301A-100AT often in real-time on the comparison pages.
What if I can't find stock of NPP-301A-100AT?
You can fill out our help required form which you can use to request a quote for NPP-301A-100AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.