Status: | Unknown |
---|---|
Series: | NovaSensor NPI-19 Series |
RoHS: | Unknown |
Prices starting from US$36.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.23
|
No stock
|
Buy Now | |
RS Americas
from US$54.20
|
195
in stock
|
Buy Now | |
Heilind Electronics
-
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$66.91
|
-
|
Buy Now | |
Avnet America
from US$36.83
|
-
|
Buy Now | |
element14
from US$59.64
|
-
|
Buy Now |
Operating Pressure Max | 100psi |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Gauge |
Voltage Rating | 10VDC |
Port Style | O-Ring Seal |
Product Range | NovaSensor NPI-19 Series |
NPI Stainless Steel Package Series (Constant Voltage 10V), No Port, 100 PSIG | Amphenol Advanced Sensors NPI-19A-100GV | RS Americas |
100 PSIG | Heilind Electronics |
Medium Pressure Sensor, 10Psi, 10Vdc | Newark Electronics |
Pressure Sensor 0.099V to 0.101V 0psi to 100psi Gauge | Avnet America |
Where can I find additional details, specifications and documents for a NPI-19A-100GV?
Additional datasheets, footprints and schematics for NPI-19A-100GV are listed on our Part Details page. You can also find images and similar parts to NPI-19A-100GV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPI-19A-100GV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPI-19A-100GV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPI-19A-100GV fall under?
The NPI-19A-100GV is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPI-19A-100GV when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPI-19A-100GV you can contact the distributor directly for product support, shipping queries etc.
Is the NPI-19A-100GV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPI-19A-100GV have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for NPI-19A-100GV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPI-19A-100GV often in real-time on the comparison pages.
What if I can't find stock of NPI-19A-100GV?
You can fill out our help required form which you can use to request a quote for NPI-19A-100GV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.