Status: | Unknown |
---|---|
Series: | NPH Series |
RoHS: | Unknown |
Prices starting from US$39.20
Operating Pressure Max | 200kPa |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Absolute |
Port Style | Tube |
Supply Current | 1.5mA |
Product Range | NPH Series |
Board Mount Pressure Sensors 200 kPa Hybrid | Future Electronics |
Pressure Sensor, Absolute, 200Kpa, Volt | Newark Electronics |
Pressure Sensor 0.075V to 0.125V 0kPa to 200kPa Absolute 6-Pin TO-8 | Avnet America |
NPH TO-8 Package Series, 200 kPaA | Amphenol Advanced Sensors NPH-8-200AH | RS Americas |
Where can I find additional details, specifications and documents for a NPH-8-200AH?
Additional datasheets, footprints and schematics for NPH-8-200AH are listed on our Part Details page. You can also find images and similar parts to NPH-8-200AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPH-8-200AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPH-8-200AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPH-8-200AH fall under?
The NPH-8-200AH is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPH-8-200AH when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPH-8-200AH you can contact the distributor directly for product support, shipping queries etc.
Is the NPH-8-200AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPH-8-200AH have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NPH-8-200AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPH-8-200AH often in real-time on the comparison pages.
What if I can't find stock of NPH-8-200AH?
You can fill out our help required form which you can use to request a quote for NPH-8-200AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.