Status: | Unknown |
---|---|
Series: | NPH Series |
RoHS: | Unknown |
Operating Pressure Max | 30kPa |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Gauge |
Port Style | Tube |
Supply Current | 1.5mA |
Product Range | NPH Series |
Pressure Sensor, Gauge, 30Kpa, Voltage | Newark Electronics |
Pressure Sensor 0.075V to 0.125V 0kPa to 30kPa Gauge 6-Pin TO-8 | Avnet America |
NPH TO-8 Package Series, 30 kPaG | Amphenol Advanced Sensors NPH-8-030GH | RS Americas |
Where can I find additional details, specifications and documents for a NPH-8-030GH?
Additional datasheets, footprints and schematics for NPH-8-030GH are listed on our Part Details page. You can also find images and similar parts to NPH-8-030GH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPH-8-030GH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPH-8-030GH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPH-8-030GH fall under?
The NPH-8-030GH is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPH-8-030GH when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPH-8-030GH you can contact the distributor directly for product support, shipping queries etc.
Is the NPH-8-030GH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPH-8-030GH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for NPH-8-030GH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPH-8-030GH often in real-time on the comparison pages.
What if I can't find stock of NPH-8-030GH?
You can fill out our help required form which you can use to request a quote for NPH-8-030GH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.