Status: | Unknown |
---|---|
Series: | NPC-1220 Series |
RoHS: | Unknown |
Prices starting from US$22.66
Operating Pressure Max | 30psi |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Absolute |
Port Style | Tube |
Product Range | NPC-1220 Series |
Pressure Sensor, Absolute, 30Psi, Volt | Newark Electronics |
NPC1220 Series 206.84 kPa 0.1 % Through Hole Medium Pressure Sensor-Module DIP-8 | Future Electronics |
Pressure Sensor 0.0495V to 0.0505V 0psi to 30psi Absolute 8-Pin CDIP | Avnet America |
NPC "CHIPS" Current set Resistor, Lead Up / Short Tube, 30 PSIA | Amphenol Advanced Sensors NPC-1220-030A-1-S | RS Americas |
Where can I find additional details, specifications and documents for a NPC-1220-030A-1S?
Additional datasheets, footprints and schematics for NPC-1220-030A-1S are listed on our Part Details page. You can also find images and similar parts to NPC-1220-030A-1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPC-1220-030A-1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPC-1220-030A-1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPC-1220-030A-1S fall under?
The NPC-1220-030A-1S is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPC-1220-030A-1S when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPC-1220-030A-1S you can contact the distributor directly for product support, shipping queries etc.
Is the NPC-1220-030A-1S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPC-1220-030A-1S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NPC-1220-030A-1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPC-1220-030A-1S often in real-time on the comparison pages.
What if I can't find stock of NPC-1220-030A-1S?
You can fill out our help required form which you can use to request a quote for NPC-1220-030A-1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.