Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pressure Type | Differential |
---|---|
Operating Pressure Min | 5psi |
Sensor Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Differential 0Psi Min 5Psi Max | Rapid Electronics |
Differential, 0Psi Min, 5Psi Max, 0.1%, 49.5-50.5Mv, Square, Through Hole Mount Rohs Compliant: Yes |Amphenol Advanced Sensors NPC-1220-005D-3S | Newark Electronics |
Pressure sensor, comp. | Avnet America |
NPC "CHIPS" Current set Resistor, Lead Down / Short Tube, 5 PSID | Amphenol Advanced Sensors NPC-1220-005D-3-S | RS Americas |
Where can I find additional details, specifications and documents for a NPC-1220-005D-3S.?
Additional datasheets, footprints and schematics for NPC-1220-005D-3S. are listed on our Part Details page. You can also find images and similar parts to NPC-1220-005D-3S. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPC-1220-005D-3S. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPC-1220-005D-3S. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPC-1220-005D-3S. fall under?
The NPC-1220-005D-3S. is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPC-1220-005D-3S. when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPC-1220-005D-3S. you can contact the distributor directly for product support, shipping queries etc.
Is the NPC-1220-005D-3S. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NPC-1220-005D-3S. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NPC-1220-005D-3S..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPC-1220-005D-3S. often in real-time on the comparison pages.
What if I can't find stock of NPC-1220-005D-3S.?
You can fill out our help required form which you can use to request a quote for NPC-1220-005D-3S. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.