Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$33.90
|
No stock
|
Buy Now | |
Heilind Electronics
from US$40.76
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.76
|
2
in stock
|
Buy Now | |
Future Electronics
from US$33.71
|
-
|
Buy Now | |
Avnet America
from US$21.89
|
-
|
Buy Now | |
RS Americas
from US$36.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
| Heilind Electronics |
Trays |Amphenol Advanced Sensors NPC-1210-015D-1L | Newark Electronics |
NovaSensor Medium/Low Pressure Sensors 15 PSID | Future Electronics |
Pressure Sensor 0.075V to 0.15V 0Psi to 15Psi Differential 8-Pin CDIP | Avnet America |
NPC "CHIPS" Gain set Resistor, Lead Up / Long Tube, 15 PSID | Amphenol Advanced Sensors NPC-1210-015D-1-L | RS Americas |
Where can I find additional details, specifications and documents for a NPC-1210-015D-1L?
Additional datasheets, footprints and schematics for NPC-1210-015D-1L are listed on our Part Details page. You can also find images and similar parts to NPC-1210-015D-1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPC-1210-015D-1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPC-1210-015D-1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPC-1210-015D-1L fall under?
The NPC-1210-015D-1L is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPC-1210-015D-1L when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPC-1210-015D-1L you can contact the distributor directly for product support, shipping queries etc.
Is the NPC-1210-015D-1L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPC-1210-015D-1L have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NPC-1210-015D-1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPC-1210-015D-1L often in real-time on the comparison pages.
What if I can't find stock of NPC-1210-015D-1L?
You can fill out our help required form which you can use to request a quote for NPC-1210-015D-1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.