Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$25.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.18
|
No stock
|
Buy Now | |
Future Electronics
from US$32.89
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$40.76
|
1
in stock
|
Buy Now | |
Avnet America
-
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$34.59
|
-
|
Buy Now | |
RS Americas
from US$43.69
|
-
|
Buy Now | |
element14
from US$39.12
|
-
|
Buy Now | |
TTI Europe
from US$25.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pressure Type | Absolute |
---|---|
Operating Pressure Min | 15psi |
Sensor Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Board Mount Pressure Sensors 15 PSI Absolute | Future Electronics |
PRESSURE SENSOR, DIP, 15 PSIA | Heilind Electronics |
Pressure sensor, comp. | Avnet America |
Pressure Sensor, Absolute, 15Psi, Volt | Newark Electronics |
NPC "CHIPS" Gain set Resistor, Lead Down / Long Tube, 15 PSIA | Amphenol Advanced Sensors NPC-1210-015A-3-L | RS Americas |
PRESSURE SENSOR, ABSOLUTE, 15PSI, VOLT | element14 |
Where can I find additional details, specifications and documents for a NPC-1210-015A-3L.?
Additional datasheets, footprints and schematics for NPC-1210-015A-3L. are listed on our Part Details page. You can also find images and similar parts to NPC-1210-015A-3L. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPC-1210-015A-3L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPC-1210-015A-3L. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPC-1210-015A-3L. fall under?
The NPC-1210-015A-3L. is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPC-1210-015A-3L. when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPC-1210-015A-3L. you can contact the distributor directly for product support, shipping queries etc.
Is the NPC-1210-015A-3L. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NPC-1210-015A-3L. have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Avnet America, Newark Electronics and RS Americas have stock available or on a lead time for NPC-1210-015A-3L..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPC-1210-015A-3L. often in real-time on the comparison pages.
What if I can't find stock of NPC-1210-015A-3L.?
You can fill out our help required form which you can use to request a quote for NPC-1210-015A-3L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.