Status: | Unknown |
---|---|
Series: | NPC-1210 Series |
RoHS: | Unknown |
Prices starting from US$21.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.44
|
21
in stock
|
Buy Now | |
Future Electronics
from US$33.71
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$38.92
|
21
in stock
|
Buy Now | |
element14
from US$39.12
|
21
in stock
|
Buy Now | |
Avnet America
from US$21.89
|
-
|
Buy Now | |
RS Americas
from US$44.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Operating Pressure Max | 5psi |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Differential |
Port Style | Tube |
Supply Current | 1.5mA |
Product Range | NPC-1210 Series |
Pressure Sensor 0.075V to 0.15V 0Psi to 5Psi Differential 8-Pin CDIP | Future Electronics |
Press Sensor, Differential, 5Psi, Volt | Newark Electronics |
NPC "CHIPS" Gain set Resistor, Lead Down / Short Tube, 5 PSID | Amphenol Advanced Sensors NPC-1210-005D-3-S | RS Americas |
Where can I find additional details, specifications and documents for a NPC-1210-005D-3-S?
Additional datasheets, footprints and schematics for NPC-1210-005D-3-S are listed on our Part Details page. You can also find images and similar parts to NPC-1210-005D-3-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPC-1210-005D-3-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPC-1210-005D-3-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPC-1210-005D-3-S fall under?
The NPC-1210-005D-3-S is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPC-1210-005D-3-S when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPC-1210-005D-3-S you can contact the distributor directly for product support, shipping queries etc.
Is the NPC-1210-005D-3-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPC-1210-005D-3-S have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NPC-1210-005D-3-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPC-1210-005D-3-S often in real-time on the comparison pages.
What if I can't find stock of NPC-1210-005D-3-S?
You can fill out our help required form which you can use to request a quote for NPC-1210-005D-3-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.