Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$27.79
Pressure Type | Differential |
---|---|
Operating Pressure Max | 1psi |
Sensor Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Press Sensor, Differential, 1Psi, Volt | Newark Electronics |
Board Mount Pressure Sensors 1 PSI | Future Electronics |
Pressure sensor, comp. | Avnet America |
Pressure Sensor | RS Americas |
PRESS SENSOR, DIFFERENTIAL, 1PSI, VOLT | element14 |
Where can I find additional details, specifications and documents for a NPC-1210-001D-3S.?
Additional datasheets, footprints and schematics for NPC-1210-001D-3S. are listed on our Part Details page. You can also find images and similar parts to NPC-1210-001D-3S. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPC-1210-001D-3S. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPC-1210-001D-3S. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPC-1210-001D-3S. fall under?
The NPC-1210-001D-3S. is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPC-1210-001D-3S. when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPC-1210-001D-3S. you can contact the distributor directly for product support, shipping queries etc.
Is the NPC-1210-001D-3S. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NPC-1210-001D-3S. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NPC-1210-001D-3S..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPC-1210-001D-3S. often in real-time on the comparison pages.
What if I can't find stock of NPC-1210-001D-3S.?
You can fill out our help required form which you can use to request a quote for NPC-1210-001D-3S. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.