NPC-120T Amphenol Parts by Amphenol

MEDICAL PRESSURE SENSOR 300MM-HG 10VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.29

Distributor Stock
Logo for Farnell
Farnell
from US$5.54
102
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.29
1,200
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.50
1,200
in stock
Buy Now
Logo for element14
element14
from US$7.97
102
in stock
Buy Now
Logo for Avnet America
Avnet America
-
1,200
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.78
-
Buy Now

Specifications

Operating Pressure Max 300mm-Hg
Sensor Output Digital
Pressure Measurement Type -
Voltage Rating 10VDC
Port Style -
Supply Current 2µA
Product Range -

Alternative Descriptions

Disposable Pressure Sensor Rohs Compliant: Yes |Amphenol Advanced Sensors NPC-120T | Newark Electronics
NovaSensor NPC-120 Series of Disposable Medical Pressure Sensors | Future Electronics
Pressure Sensor -30mmHg to 300mmHg 4-Pin SMD T/R | Avnet America
Npc-100 Disposable Sensor, 100 mmhg, 1 Reel 1200Pcs | Amphenol Advanced Sensors NPC-120T | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NPC-120T?

Additional datasheets, footprints and schematics for NPC-120T are listed on our Part Details page. You can also find images and similar parts to NPC-120T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NPC-120T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPC-120T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NPC-120T fall under?

The NPC-120T is listed under Amphenol Parts.

Can I view similar or alternative parts?

You can view similar parts to NPC-120T when available in the Amphenol Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NPC-120T you can contact the distributor directly for product support, shipping queries etc.

Is the NPC-120T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NPC-120T have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NPC-120T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NPC-120T often in real-time on the comparison pages.

What if I can't find stock of NPC-120T?

You can fill out our help required form which you can use to request a quote for NPC-120T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay