Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.47
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$29.34
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$29.34
|
25
in stock
|
Buy Now | |
RS Americas
from US$23.60
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$22.73
|
-
|
Buy Now | |
Avnet America
from US$10.26
|
-
|
Buy Now | |
element14
from US$24.81
|
-
|
Buy Now | |
TTI Europe
from US$21.61
|
-
|
Buy Now | |
Farnell
from US$32.11
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
PRESS SENS,SURF MT,3.3VDC 10 H2OG" | Heilind Electronics |
NPA Series I2C Digital output, 3.3VDC | RS |
NPA Series I2C Digital output (3.3vdc supply), 10" H2OG | Amphenol Advanced Sensors NPA-730B-10WG | RS Americas |
Pressure Sensor, 10"h2O, -40 To 125Deg C | Newark Electronics |
NPA Calibrated Gauge Low Pressure Sensor with 2 Byte I2C Digital Output 3.3Vdc Excitation 2.5KPa Surface Mount 14-Pin SOIC T/R | Avnet America |
PRESSURE SENSOR, 10INCH-H2O, GAUGE | element14 |
PRESSURE SENSOR, 10"H2O, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a NPA-730B-10WG?
Additional datasheets, footprints and schematics for NPA-730B-10WG are listed on our Part Details page. You can also find images and similar parts to NPA-730B-10WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPA-730B-10WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPA-730B-10WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPA-730B-10WG fall under?
The NPA-730B-10WG is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPA-730B-10WG when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPA-730B-10WG you can contact the distributor directly for product support, shipping queries etc.
Is the NPA-730B-10WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPA-730B-10WG have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, RS Americas and Newark Electronics have stock available or on a lead time for NPA-730B-10WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPA-730B-10WG often in real-time on the comparison pages.
What if I can't find stock of NPA-730B-10WG?
You can fill out our help required form which you can use to request a quote for NPA-730B-10WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.