Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.36
|
85
in stock
|
Buy Now | |
Future Electronics
from US$32.06
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$26.89
|
90
in stock
|
Buy Now | |
element14
from US$33.48
|
90
in stock
|
Buy Now | |
Farnell
from US$25.67
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$32.95
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.95
|
25
in stock
|
Buy Now | |
RS Americas
from US$31.92
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$13.17
|
-
|
Buy Now |
Pressure Type | Differential |
---|---|
Operating Pressure Max | 5Inch-H2O |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Sensor Case Style | SOIC |
RoHS Compliant | Yes |
Board Mount Pressure Sensor 0kPa to 1.24kPa Differential 14-Pin SOIC | Future Electronics |
Pressure Sensor, 5Inch-H2O, Differential | Newark Electronics |
PRESSURE SENSOR, 5INCH-H2O, DIFFERENTIAL | element14 |
NPA Series I2C Digital output, 3.3VDC | RS |
PRESS SENS,SURF MT,3.3VDC 5 H2OG" | Heilind Electronics |
NPA Series I2C Digital output (3.3vdc supply), 5" H2OG | Amphenol Advanced Sensors NPA-730B-05WD | RS Americas |
NPA Calibrated Differential Low Pressure Sensor with 2 Byte I2C Digital Output 3.3Vdc Excitation 1.24KPa Surface Mount 14-Pin SOIC T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NPA-730B-05WD?
Additional datasheets, footprints and schematics for NPA-730B-05WD are listed on our Part Details page. You can also find images and similar parts to NPA-730B-05WD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPA-730B-05WD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPA-730B-05WD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPA-730B-05WD fall under?
The NPA-730B-05WD is listed under Semiconductors - ICs > IC Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPA-730B-05WD when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPA-730B-05WD you can contact the distributor directly for product support, shipping queries etc.
Is the NPA-730B-05WD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPA-730B-05WD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NPA-730B-05WD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPA-730B-05WD often in real-time on the comparison pages.
What if I can't find stock of NPA-730B-05WD?
You can fill out our help required form which you can use to request a quote for NPA-730B-05WD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.