Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.78
|
No stock
|
Buy Now | |
RS
from US$33.57
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$36.19
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$36.19
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$33.92
|
-
|
Buy Now | |
Future Electronics
from US$35.37
|
-
|
Buy Now | |
RS Americas
from US$44.34
|
-
|
Buy Now | |
element14
from US$32.49
|
-
|
Buy Now | |
TTI Europe
from US$29.01
|
-
|
Buy Now |
Pressure Type | Gauge |
---|---|
Sensitivity V/P | - |
Operating Pressure Min | - |
Operating Pressure Max | 10Inch-H2O |
Supply Voltage Min | 4.97V |
Supply Voltage Max | 5.03V |
Sensor Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 5A - 24 hours |
SVHC | No SVHC (15-Jan-2018) |
I²C o/p,5V,Pressure Sensor,Barb,H²O,Gage | RS |
PRESSURE SENSOR, I2C, BARBED PORTS, 10H2OG" | Heilind Electronics |
Pressure Sensor, 0 To 10Inch H20I, 2, Barbed | Newark Electronics |
5 V Ported 2.5 kPa Gauge Digital Serial Calibrated Pressure Novasensor | Future Electronics |
NPA Series I2C Digital output (5vdc supply), Barbed Ports - Tape and Reel, 10 | Amphenol Advanced Sensors NPA-700B-10WG | RS Americas |
PRESSURE SENSOR, GAUGE, 10IN-H2O, SOIC14 | Farnell |
Where can I find additional details, specifications and documents for a NPA-700B-10WG?
Additional datasheets, footprints and schematics for NPA-700B-10WG are listed on our Part Details page. You can also find images and similar parts to NPA-700B-10WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPA-700B-10WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPA-700B-10WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPA-700B-10WG fall under?
The NPA-700B-10WG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPA-700B-10WG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPA-700B-10WG you can contact the distributor directly for product support, shipping queries etc.
Is the NPA-700B-10WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPA-700B-10WG have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for NPA-700B-10WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPA-700B-10WG often in real-time on the comparison pages.
What if I can't find stock of NPA-700B-10WG?
You can fill out our help required form which you can use to request a quote for NPA-700B-10WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.