Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.43
|
No stock
|
Buy Now | |
RS
from US$31.45
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$41.29
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$33.90
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$37.32
|
-
|
Buy Now | |
RS Americas
from US$44.66
|
-
|
Buy Now | |
TTI Europe
from US$28.17
|
-
|
Buy Now |
Pressure Type | Differential |
---|---|
Sensitivity V/P | - |
Operating Pressure Min | - |
Operating Pressure Max | 2Inch-H2O |
Supply Voltage Min | 4.97V |
Supply Voltage Max | 5.03V |
Sensor Case Style | SMD |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
I²C o/p,5V,PressureSensor,Barb,2"H²O,Dif | RS |
Differential Rectangular Surface Mount | Rapid Electronics |
Pressure Sensor, SMD, SOIC-14, 2 Inch-H2O, Digital, Differential, 5 V, Barbed | Avnet Abacus |
Differential, Rectangular, Surface Mount |Amphenol Advanced Sensors NPA-700B-02WD | Newark Electronics |
NPA Series I2C Digital output (5vdc supply), Barbed Ports - Tape and Reel, 2 | Amphenol Advanced Sensors NPA-700B-02WD | RS Americas |
DIFF PRESSURE SENSOR, 2"-H2O, SMD-14 | Farnell |
Where can I find additional details, specifications and documents for a NPA-700B-02WD?
Additional datasheets, footprints and schematics for NPA-700B-02WD are listed on our Part Details page. You can also find images and similar parts to NPA-700B-02WD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NPA-700B-02WD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NPA-700B-02WD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NPA-700B-02WD fall under?
The NPA-700B-02WD is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NPA-700B-02WD when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NPA-700B-02WD you can contact the distributor directly for product support, shipping queries etc.
Is the NPA-700B-02WD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NPA-700B-02WD have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Avnet Abacus and Newark Electronics have stock available or on a lead time for NPA-700B-02WD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NPA-700B-02WD often in real-time on the comparison pages.
What if I can't find stock of NPA-700B-02WD?
You can fill out our help required form which you can use to request a quote for NPA-700B-02WD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.