Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 32V |
Contact Current Max | 5A |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Np8S3P203Qe |C&k Components NP8S3P203QE | Newark Electronics |
Switch, P/B, Sealed, SPDT, ON-MOM, Standard Red Actuator, Tapered Bezel,5A,32VDC, Sldr | C&K NP8S3P203QE | RS Americas |
PB SW | TTI Europe |
Pushbutton Switches 1A 32VDC Red Act Solder Lug IP68 | Sager |
Where can I find additional details, specifications and documents for a NP8S3P203QE?
Additional datasheets, footprints and schematics for NP8S3P203QE are listed on our Part Details page. You can also find images and similar parts to NP8S3P203QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NP8S3P203QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NP8S3P203QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NP8S3P203QE fall under?
The NP8S3P203QE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NP8S3P203QE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NP8S3P203QE you can contact the distributor directly for product support, shipping queries etc.
Is the NP8S3P203QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NP8S3P203QE have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for NP8S3P203QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NP8S3P203QE often in real-time on the comparison pages.
What if I can't find stock of NP8S3P203QE?
You can fill out our help required form which you can use to request a quote for NP8S3P203QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.