Status: | Unknown |
---|---|
Series: | NP Series |
RoHS: | Unknown |
Reverse Stand-Off Voltage Vrwm | 12V |
---|---|
No. of Pins | 5Pins |
TVS Thyristor Case Style | TSOP |
Thyristor Type | Surge Protector |
Breakover Voltage Vbo Max | 30V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 50A |
Peak Off-State Voltage Vdrm | 12V |
Product Range | NP Series |
SVHC | No SVHC (27-Jun-2018) |
THYRISTOR, SURGE PROTECTOR, 12V, TSOP-5 | Farnell |
Thyristor, Surge Protector, 12V, Tsop-5 |Onsemi NP0120TAT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NP0120TAT1G?
Additional datasheets, footprints and schematics for NP0120TAT1G are listed on our Part Details page. You can also find images and similar parts to NP0120TAT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NP0120TAT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NP0120TAT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NP0120TAT1G fall under?
The NP0120TAT1G is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to NP0120TAT1G when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NP0120TAT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NP0120TAT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NP0120TAT1G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NP0120TAT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NP0120TAT1G often in real-time on the comparison pages.
What if I can't find stock of NP0120TAT1G?
You can fill out our help required form which you can use to request a quote for NP0120TAT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.