NORPS-12 Optoelectronics, LEDs & Displays by Advanced Photonix

LIGHT DEPENDENT RESISTOR 1MOHM 250MW

Status: Unknown
Series: CdS Photocell
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.79

Distributor Stock
Logo for RS
RS
from US$1.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.85
2,021
in stock
Buy Now
Logo for element14
element14
from US$2.28
1,964
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.97
1,928
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.96
706
in stock
Buy Now

Specifications

Voltage Rating 250V
Dark Resistance 1Mohm
Resistance @ Lux 12.6kohm
Resistor Case Style Radial Leaded
Power Rating 250mW
Operating Temperature Min -60°C
Operating Temperature Max 75°C
Product Range CdS Photocell
External Length / Height 7mm
No. of Pins 2Pins

Alternative Descriptions

Ldr, 1Mohm, 250Mw, Norps Series | Newark Electronics
LIGHT DEPENDENT RESISTOR,1MOHM,250MW | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NORPS-12?

Additional datasheets, footprints and schematics for NORPS-12 are listed on our Part Details page. You can also find images and similar parts to NORPS-12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NORPS-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NORPS-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NORPS-12 fall under?

The NORPS-12 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Light Dependant Resistors (LDR).

Can I view similar or alternative parts?

You can view similar parts to NORPS-12 when available in the Photo Light Dependant Resistors (LDR) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NORPS-12 you can contact the distributor directly for product support, shipping queries etc.

Is the NORPS-12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NORPS-12 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for NORPS-12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NORPS-12 often in real-time on the comparison pages.

What if I can't find stock of NORPS-12?

You can fill out our help required form which you can use to request a quote for NORPS-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay