Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Current |
---|---|
Wavelength of Peak Sensitivity | 590nm |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Ambient Light Sensor Case Style | CUDFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LIGHT SENSOR, 590NM, 2V-5.5V, CUDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a NOA1213CUTAG?
Additional datasheets, footprints and schematics for NOA1213CUTAG are listed on our Part Details page. You can also find images and similar parts to NOA1213CUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NOA1213CUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NOA1213CUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NOA1213CUTAG fall under?
The NOA1213CUTAG is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NOA1213CUTAG when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NOA1213CUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NOA1213CUTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NOA1213CUTAG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NOA1213CUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NOA1213CUTAG often in real-time on the comparison pages.
What if I can't find stock of NOA1213CUTAG?
You can fill out our help required form which you can use to request a quote for NOA1213CUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.