Status: | Unknown |
---|---|
Series: | OpticalCon Series |
RoHS: | Unknown |
Prices starting from US$74.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$133.13
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$74.99
|
326
in stock
|
Buy Now | |
element14
from US$106.28
|
326
in stock
|
Buy Now | |
Farnell
from US$133.13
|
326
in stock
|
Buy Now | |
Heilind Electronics
from US$209.81
|
18
in stock
|
Buy Now | |
RS Americas
from US$102.22
|
17
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$209.81
|
6
in stock
|
Buy Now |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Singlemode Multimode |
Fibre Diameter | - |
Connector Body Material | Zinc Body |
Product Range | OpticalCon Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | LC Fibre Optic |
Fibre Optic Connector, Lc, Singlemode, Multimode, Zinc Body, Opticalcon Series Rohs Compliant: Yes |Neutrik NO2-4FDW-A | Newark Electronics |
CONNECTOR, OPTICAL, CON CHASSIS, IP65 | element14 |
OPTICAL CHASSIS CON. ADV | RS |
MTP24 FIB CHASSIS,BLK,IP65 OPTICALCON | Heilind Electronics |
Audio/Video Connectors, DUO Chassis, Black, 4 Solder, IP65, opticalCON Series | Neutrik NO2-4FDW-A | RS Americas |
Where can I find additional details, specifications and documents for a NO2-4FDW-A?
Additional datasheets, footprints and schematics for NO2-4FDW-A are listed on our Part Details page. You can also find images and similar parts to NO2-4FDW-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NO2-4FDW-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NO2-4FDW-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NO2-4FDW-A fall under?
The NO2-4FDW-A is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to NO2-4FDW-A when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NO2-4FDW-A you can contact the distributor directly for product support, shipping queries etc.
Is the NO2-4FDW-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NO2-4FDW-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Heilind Electronics have stock available or on a lead time for NO2-4FDW-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NO2-4FDW-A often in real-time on the comparison pages.
What if I can't find stock of NO2-4FDW-A?
You can fill out our help required form which you can use to request a quote for NO2-4FDW-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.