Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 220-Pcs of 5 x 20mm Fuses Fuse Holder Fuse Puller |
---|---|
Product Range | - |
Voltage Rating | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 220-Pcs of 5 x 20mm Fuses, Fuse Holder, Fuse Puller |
---|---|
Voltage Rating | 250V |
RoHS Compliant | No |
Fuse Assortment Kit, 220 Fuses | Newark Electronics |
Fuse Kit Includes 220-Pieces of 5 x 20mm Fuses, Fuse Holder, Fuse Puller | Avnet America |
Fuse Kit | RS Americas |
Circuit Protection Kits 5X20 ASSORTMENT | Sager |
Where can I find additional details, specifications and documents for a NO.220?
Additional datasheets, footprints and schematics for NO.220 are listed on our Part Details page. You can also find images and similar parts to NO.220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NO.220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NO.220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NO.220 fall under?
The NO.220 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Assortments.
Can I view similar or alternative parts?
You can view similar parts to NO.220 when available in the Fuse Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NO.220 you can contact the distributor directly for product support, shipping queries etc.
Is the NO.220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NO.220 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for NO.220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NO.220 often in real-time on the comparison pages.
What if I can't find stock of NO.220?
You can fill out our help required form which you can use to request a quote for NO.220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.