Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$411.00
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 82.5W |
Output Voltage - Output 1 | 15VDC |
Output Current - Output 1 | 5.5A |
RoHS Compliant | Yes |
AC/DC Power Supply Single-OUT 15V 5.5A 82.5W 14-Pin | Avnet America |
Where can I find additional details, specifications and documents for a NNS5015?
Additional datasheets, footprints and schematics for NNS5015 are listed on our Part Details page. You can also find images and similar parts to NNS5015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NNS5015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NNS5015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NNS5015 fall under?
The NNS5015 is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NNS5015 when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NNS5015 you can contact the distributor directly for product support, shipping queries etc.
Is the NNS5015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NNS5015 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NNS5015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NNS5015 often in real-time on the comparison pages.
What if I can't find stock of NNS5015?
You can fill out our help required form which you can use to request a quote for NNS5015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.