Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Fixed |
---|---|
No. of Outputs | 1Outputs |
Input Voltage AC Min | 85V |
Input Voltage AC Max | 265V |
Output Power Max | 30W |
Output Voltage - Output 1 | 5VDC |
RoHS Compliant | Yes |
Power Supply, Linear, 5V, 30W | Newark Electronics |
AC/DC Power Supply Single-OUT 5V 6A 30W 12-Pin | Avnet America |
Power Supply, AC-DC, Linear, Input 115/230VAC, Output 5V 6A,300W | TDK-Lambda NNS30-5 | RS Americas |
Linear Power Supplies 30W 5V 6A | Sager |
Where can I find additional details, specifications and documents for a NNS305?
Additional datasheets, footprints and schematics for NNS305 are listed on our Part Details page. You can also find images and similar parts to NNS305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NNS305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NNS305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NNS305 fall under?
The NNS305 is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NNS305 when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NNS305 you can contact the distributor directly for product support, shipping queries etc.
Is the NNS305 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NNS305 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for NNS305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NNS305 often in real-time on the comparison pages.
What if I can't find stock of NNS305?
You can fill out our help required form which you can use to request a quote for NNS305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.