Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
Supply Voltage | 110VAC |
---|---|
Power Consumption | 2VA |
RoHS Compliant | No |
Liq Lvl Ctrl, Open Pcb, 110Vac Rohs Compliant: No |Crouzet NNR110A | Newark Electronics |
Where can I find additional details, specifications and documents for a NNR110A?
Additional datasheets, footprints and schematics for NNR110A are listed on our Part Details page. You can also find images and similar parts to NNR110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NNR110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NNR110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NNR110A fall under?
The NNR110A is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.
Can I view similar or alternative parts?
You can view similar parts to NNR110A when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NNR110A you can contact the distributor directly for product support, shipping queries etc.
Is the NNR110A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NNR110A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NNR110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NNR110A often in real-time on the comparison pages.
What if I can't find stock of NNR110A?
You can fill out our help required form which you can use to request a quote for NNR110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.