Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2Outputs |
Output Power Max | 39W |
Output Voltage - Output 1 | 15VDC |
Output Current - Output 1 | 1.3A |
Output Voltage - Output 2 | -15V |
Length | 164mm |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, Linear, Input 115/230Vac, Output 15V 1.3A, 15V 1.3A, 39W | TDK-Lambda NND30-1515 | RS Americas |
Power Supply, Linear, 15V, 39W | Newark Electronics |
AC-DC,LINEAR,IN115/230VAC,OUT15V 1.3A,15V 1.3A,39W | Avnet America |
Linear Power Supplies 39W 15V 1.3A | Sager |
Where can I find additional details, specifications and documents for a NND30-1515?
Additional datasheets, footprints and schematics for NND30-1515 are listed on our Part Details page. You can also find images and similar parts to NND30-1515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NND30-1515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NND30-1515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NND30-1515 fall under?
The NND30-1515 is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NND30-1515 when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NND30-1515 you can contact the distributor directly for product support, shipping queries etc.
Is the NND30-1515 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NND30-1515 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for NND30-1515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NND30-1515 often in real-time on the comparison pages.
What if I can't find stock of NND30-1515?
You can fill out our help required form which you can use to request a quote for NND30-1515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.