Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel |
---|---|
Propagation Delay | 25ns |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | - |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Product Range | - |
MURATA NMTTLD6S5MC-R7 | Rapid Electronics |
Digital Isolator, 2-Ch, 25Mbps, Mod-16 | Newark Electronics |
Isolated DC/DC Converters - SMD TTL Signal Isolator With DC/DC 7 reel | Sager |
Digital Isolator DC/DC | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMTTLD6S5MC-R7?
Additional datasheets, footprints and schematics for NMTTLD6S5MC-R7 are listed on our Part Details page. You can also find images and similar parts to NMTTLD6S5MC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMTTLD6S5MC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMTTLD6S5MC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMTTLD6S5MC-R7 fall under?
The NMTTLD6S5MC-R7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NMTTLD6S5MC-R7 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMTTLD6S5MC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the NMTTLD6S5MC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMTTLD6S5MC-R7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for NMTTLD6S5MC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMTTLD6S5MC-R7 often in real-time on the comparison pages.
What if I can't find stock of NMTTLD6S5MC-R7?
You can fill out our help required form which you can use to request a quote for NMTTLD6S5MC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.