Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M3 |
Screw Length | 12.2mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Screw Head Style | Pan Head Phillips |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Driver Type | Phillips |
External Length / Height | 2.5mm |
Length | 12.2mm |
Material | Nylon 6.6 |
Thread Size | M3 |
SET SCREW, NYLON, METRIC, NMS31201 | element14 |
Where can I find additional details, specifications and documents for a NMS 312 01?
Additional datasheets, footprints and schematics for NMS 312 01 are listed on our Part Details page. You can also find images and similar parts to NMS 312 01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMS 312 01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMS 312 01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMS 312 01 fall under?
The NMS 312 01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to NMS 312 01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMS 312 01 you can contact the distributor directly for product support, shipping queries etc.
Is the NMS 312 01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMS 312 01 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NMS 312 01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMS 312 01 often in real-time on the comparison pages.
What if I can't find stock of NMS 312 01?
You can fill out our help required form which you can use to request a quote for NMS 312 01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.