Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.21
|
No stock
|
Buy Now | |
Avnet America
from US$15.05
|
1,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
25
in stock
|
Buy Now | |
Rutronik
from US$10.42
|
-
|
Buy Now | |
Newark Electronics
from US$11.87
|
-
|
Buy Now | |
Future Electronics
from US$12.71
|
-
|
Buy Now | |
TTI Europe
from US$9.95
|
-
|
Buy Now | |
Richardson RFPD
from US$8.97
|
-
|
Buy Now | |
Sager
from US$11.33
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
DC/DC Power Supply Single-OUT 3.3V 0.303A 1W 4-Pin SIP Tube | Avnet America |
DC/DC Mod 3,3V to 3,3V 1 5,2kV | Rutronik |
DC/DC converter,3.3Vin,3.3Vout 303mA 1W | RS |
Tube Rohs Compliant: Yes |Murata Power Solutions NMJ0303SAC | Newark Electronics |
1W 3-3V SIP 5.2KV | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 3-3V SIP 5.2KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMJ0303SAC?
Additional datasheets, footprints and schematics for NMJ0303SAC are listed on our Part Details page. You can also find images and similar parts to NMJ0303SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMJ0303SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMJ0303SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMJ0303SAC fall under?
The NMJ0303SAC is listed under Power & Line Protection > More Power & Line Protection.
Can I view similar or alternative parts?
You can view similar parts to NMJ0303SAC when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMJ0303SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMJ0303SAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NMJ0303SAC have stock available?
Authorised distributors including Avnet America, Avnet Abacus, Rutronik, RS and Newark Electronics have stock available or on a lead time for NMJ0303SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMJ0303SAC often in real-time on the comparison pages.
What if I can't find stock of NMJ0303SAC?
You can fill out our help required form which you can use to request a quote for NMJ0303SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.