Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 2 |
---|---|
Power Rating | 2W |
Output Voltage | 12V |
Isolation Voltage | 1kV |
SVHC | No SVHC (19-Dec-2011) |
Efficiency | 65% |
External Depth | 7.5mm |
External Length / Height | 19.5mm |
External Width | 10mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage + | 12VDC |
Output Voltage - | -12VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Package / Case | SIL |
Power Density | 1.42W/cm³ |
Where can I find additional details, specifications and documents for a NMH1212S?
Additional datasheets, footprints and schematics for NMH1212S are listed on our Part Details page. You can also find images and similar parts to NMH1212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMH1212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMH1212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMH1212S fall under?
The NMH1212S is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to NMH1212S when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMH1212S you can contact the distributor directly for product support, shipping queries etc.
Is the NMH1212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMH1212S have stock available?
There is no stock from authorised distributors for NMH1212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMH1212S often in real-time on the comparison pages.
What if I can't find stock of NMH1212S?
You can fill out our help required form which you can use to request a quote for NMH1212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.