Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 4.5V |
Driver Case Style | Module |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | NM485D6S5MC |
SVHC | No SVHC (07-Jul-2017) |
Digital Isolator, -40 To 85Deg C | Newark Electronics |
DIGITAL ISOLATOR, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a NM485D6S5MC?
Additional datasheets, footprints and schematics for NM485D6S5MC are listed on our Part Details page. You can also find images and similar parts to NM485D6S5MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NM485D6S5MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NM485D6S5MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NM485D6S5MC fall under?
The NM485D6S5MC is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NM485D6S5MC when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NM485D6S5MC you can contact the distributor directly for product support, shipping queries etc.
Is the NM485D6S5MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NM485D6S5MC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NM485D6S5MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NM485D6S5MC often in real-time on the comparison pages.
What if I can't find stock of NM485D6S5MC?
You can fill out our help required form which you can use to request a quote for NM485D6S5MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.