Status: | Unknown |
---|---|
Series: | MC74VHC1G66 |
RoHS: | Compliant |
High Speed: tPD = 20ns (Typ) at VCC = 5 V |
Low Power Dissipation: ICC = 1µA (Max) at TA = 25°C |
Diode Protection Provided on Inputs and Outputs |
Improved Linearity and Lower ON Resistance over Input Voltage |
On/Off Control Input Has OVT |
Chip Complexity: FETs = 11 or 3 Equivalent Gates |
Pb-Free Packages are Available |
Applications |
---|
Cell phones |
Portable computing |
Audio & video signal routing |
End Products |
---|
Wireless consumer devices |
Low voltage data acquisition |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
IC: analog switch | Transfer Multisort Elektronik |
ANALOGUE SWITCH, -55 TO 125DEG C | element14 |
Analogue Switch, -55 To 125Deg C Rohs Compliant: Yes |Onsemi NLVVHC1G66DTT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NLVVHC1G66DTT1G?
Additional datasheets, footprints and schematics for NLVVHC1G66DTT1G are listed on our Part Details page. You can also find images and similar parts to NLVVHC1G66DTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLVVHC1G66DTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLVVHC1G66DTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLVVHC1G66DTT1G fall under?
The NLVVHC1G66DTT1G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLVVHC1G66DTT1G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLVVHC1G66DTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NLVVHC1G66DTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLVVHC1G66DTT1G have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for NLVVHC1G66DTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLVVHC1G66DTT1G often in real-time on the comparison pages.
What if I can't find stock of NLVVHC1G66DTT1G?
You can fill out our help required form which you can use to request a quote for NLVVHC1G66DTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.