Status: | Unknown |
---|---|
Series: | speakON STX Series |
RoHS: | Unknown |
Product Range | speakON STX Series |
---|---|
No. of Contacts | 8 Contact, 8Contacts |
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Cable Diameter Max | 20mm |
Cable Diameter Min | 8mm |
Connector Colour | Silver Black |
Connector Mounting Orientation | Cable |
Contact Resistance | 2mohm |
Contact Termination | Solder |
Flammability Rating | UL94-HB |
Insulation Resistance | 10Gohm |
Operating Temperature Max | +80°C |
Operating Temperature Min | -30°C |
Voltage Rating VAC | 250V |
| Heilind Electronics |
SOCKET, Speakon, 8WAY | element14 |
Neutrik Cable Socket Speakon® STX, Nickel, 8 Poles | Distrelec |
SOCKET, SPEAKON, 8WAY | Farnell |
Connector, Speaker, Jack, 8 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a NLT8FX?
Additional datasheets, footprints and schematics for NLT8FX are listed on our Part Details page. You can also find images and similar parts to NLT8FX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLT8FX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLT8FX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLT8FX fall under?
The NLT8FX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NLT8FX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLT8FX you can contact the distributor directly for product support, shipping queries etc.
Is the NLT8FX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLT8FX have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Distrelec and Farnell have stock available or on a lead time for NLT8FX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLT8FX often in real-time on the comparison pages.
What if I can't find stock of NLT8FX?
You can fill out our help required form which you can use to request a quote for NLT8FX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.