Status: | Unknown |
---|---|
Series: | speakON STX Series |
RoHS: | Compliant |
Product Range | speakON STX Series |
---|---|
No. of Contacts | 4 Contact |
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Colour | Black |
RoHS Compliant | Yes |
Connector, Speaker, Plug, 4 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a NLT4MX-BAG?
Additional datasheets, footprints and schematics for NLT4MX-BAG are listed on our Part Details page. You can also find images and similar parts to NLT4MX-BAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLT4MX-BAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLT4MX-BAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLT4MX-BAG fall under?
The NLT4MX-BAG is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > Speaker Connectors.
Can I view similar or alternative parts?
You can view similar parts to NLT4MX-BAG when available in the Speaker Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLT4MX-BAG you can contact the distributor directly for product support, shipping queries etc.
Is the NLT4MX-BAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NLT4MX-BAG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NLT4MX-BAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLT4MX-BAG often in real-time on the comparison pages.
What if I can't find stock of NLT4MX-BAG?
You can fill out our help required form which you can use to request a quote for NLT4MX-BAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.