Status: | Unknown |
---|---|
Series: | speakON STX Series |
RoHS: | Unknown |
Product Range | speakON STX Series |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Termination Method | Solder |
PLUG, SPEAKON, STX, MALE | element14 |
Connector, Speaker, Plug, 4Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a NLT4MX?
Additional datasheets, footprints and schematics for NLT4MX are listed on our Part Details page. You can also find images and similar parts to NLT4MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLT4MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLT4MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLT4MX fall under?
The NLT4MX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NLT4MX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLT4MX you can contact the distributor directly for product support, shipping queries etc.
Is the NLT4MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLT4MX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NLT4MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLT4MX often in real-time on the comparison pages.
What if I can't find stock of NLT4MX?
You can fill out our help required form which you can use to request a quote for NLT4MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.