Status: | Unknown |
---|---|
Series: | speakON STX Series |
RoHS: | Unknown |
Product Range | speakON STX Series |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | Plug |
Connector Mounting | Chassis Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Panel |
Contact Termination | Quick Connect |
Termination Method | Solder |
PLUG, SPEAKON, STX, MALE, CHASSIS | Farnell |
Connector, Speaker, Plug, 2 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a NLT4MP?
Additional datasheets, footprints and schematics for NLT4MP are listed on our Part Details page. You can also find images and similar parts to NLT4MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLT4MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLT4MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLT4MP fall under?
The NLT4MP is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NLT4MP when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLT4MP you can contact the distributor directly for product support, shipping queries etc.
Is the NLT4MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLT4MP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NLT4MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLT4MP often in real-time on the comparison pages.
What if I can't find stock of NLT4MP?
You can fill out our help required form which you can use to request a quote for NLT4MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.