Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 65W |
Power Rating (Forced Cooling) | 75W @ 20CFM |
Input Voltage VAC | 85V AC to 264V AC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a NLP65-7612J?
Additional datasheets, footprints and schematics for NLP65-7612J are listed on our Part Details page. You can also find images and similar parts to NLP65-7612J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLP65-7612J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLP65-7612J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLP65-7612J fall under?
The NLP65-7612J is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NLP65-7612J when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLP65-7612J you can contact the distributor directly for product support, shipping queries etc.
Is the NLP65-7612J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLP65-7612J have stock available?
There is no stock from authorised distributors for NLP65-7612J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLP65-7612J often in real-time on the comparison pages.
What if I can't find stock of NLP65-7612J?
You can fill out our help required form which you can use to request a quote for NLP65-7612J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.