NLP65-7610GJ Power Supplies by Artesyn Technologies

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 65W, 5V, 15V, -15V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 3 Output
Power Rating (Convection Cooling) 65W
Power Rating (Forced Cooling) 75W @ 20CFM
Input Voltage VAC 85V AC to 264V AC
RoHS Compliant Yes

Alternative Descriptions

Ac-Dc Converter, Open Frame, 3 O/P, 65W, 5V, 15V, -15V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NLP65-7610GJ?

Additional datasheets, footprints and schematics for NLP65-7610GJ are listed on our Part Details page. You can also find images and similar parts to NLP65-7610GJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NLP65-7610GJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLP65-7610GJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NLP65-7610GJ fall under?

The NLP65-7610GJ is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to NLP65-7610GJ when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NLP65-7610GJ you can contact the distributor directly for product support, shipping queries etc.

Is the NLP65-7610GJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NLP65-7610GJ have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for NLP65-7610GJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NLP65-7610GJ often in real-time on the comparison pages.

What if I can't find stock of NLP65-7610GJ?

You can fill out our help required form which you can use to request a quote for NLP65-7610GJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay